EN
  • EN
  • DE
  • IT

2SC2073

Part No 2SC2073
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description BJT, NPN, Power Transistor, IC 1.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Fairchild Semiconductor
Win Source Part Number 155162-2SC2073
Popularity Low
Supply and Demand Status Limited
Family Name 2SC2073
Introduction Date November 16, 2000
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC2073 CAD Model

Description

The 2SC2073 is a widely-used NPN power transistor, highly regarded for its outstanding electrical characteristics and robust build. This component is indispensable for medium-power amplification and switching applications, providing reliable functionality across diverse electronic systems.

Applications

  • Audio Amplifiers
  • Switching Power Supplies
  • Motor Control Circuits
  • Automotive Electronics

Features and Benefits

  • High Collector Current: Supports a substantial collector current, making it ideal for power-demanding applications.
  • High Gain: Offers excellent current gain, providing efficiency and enhancement in signal amplification tasks.
  • Thermal Stability: Engineered to maintain performance consistency even in fluctuating temperature conditions.
  • Robust Construction: Ensures extended life and reliability due to high-quality materials and manufacturing processes.

Additional Details

The 2SC2073 transistor is noted for its sturdy design and dependability, offering engineers the flexibility to deploy it in applications that require durability. The device is engineered to sustain high collector voltage and current, thereby serving as a reliable component for heavy-duty electronics applications. This makes it a favored choice in professional and consumer electronics markets.

You May Also Be Interested in

STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Complementary Silicon High−Power Transistors | TRANS PNP 100V 25A TO247
Lowest to $2.6162
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $1.0800
ON Semiconductor
Amplifier Transistors
Lowest to $0.3763
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $10.4458
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $1.2034
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $48.8956
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $3.1545

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess