EN
  • EN
  • DE

74V138MTC

Part No 74V138MTC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040661-74V138MTC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74V138MTC CAD Model

Description

The 74V138MTC is a high-speed 3-to-8 line decoder/demultiplexer manufactured by Fairchild Semiconductor (now ON Semiconductor). This device is part of the 74V series of CMOS logic circuits, known for their low power consumption and high-speed operation. The 74V138MTC accepts three binary address inputs (A0, A1, A2) and activates one of eight output lines (Y0-Y7) based on the address. It also features three enable inputs (E1, E2, E3), which control the overall operation of the decoder. This makes it suitable for memory addressing, data routing, and other digital logic applications where a one-of-eight selection is required.

Applications

  • Memory address decoding: Selecting one of eight memory banks based on an address input.
  • Data demultiplexing: Routing data from a single input line to one of eight output lines.
  • Output port selection: Enabling one of eight output ports based on a control signal.
  • Seven-segment display decoding: Driving a seven-segment display to show decimal numbers.
  • Address decoding in microprocessor systems: Decoding addresses to select peripheral devices.
  • Implementing custom logic functions: Combining multiple 74V138MTC devices to create more complex decoding circuits.

Features

  • 3-to-8 line decoding: Decodes three binary inputs into eight mutually exclusive outputs.
  • CMOS technology: Low power consumption and high noise immunity.
  • High-speed operation: Fast propagation delay for quick signal transmission.
  • Three enable inputs: Provides flexible control over the decoder's operation.
  • Active-low outputs: Selected output line is low, while all other outputs are high.
  • Wide operating voltage range: Typically operates from 2V to 6V.

Benefits

  • Simplified circuit design: Reduces component count and simplifies wiring.
  • Low power consumption: Extends battery life in portable devices.
  • Improved system performance: Faster signal transmission and reduced propagation delay.
  • Increased flexibility: Enable inputs allow for easy expansion and control.
  • Enhanced noise immunity: CMOS technology provides robust performance in noisy environments.
  • Cost-effective solution: Provides a complete 3-to-8 line decoding function in a single package.

Additional Details

The 74V138MTC has three enable inputs (E1, E2, and E3). E1 and E2 are active-low, meaning they must be low for the decoder to be enabled, while E3 is active-high. When the device is enabled, one of the eight outputs (Y0-Y7) will be low, corresponding to the binary value of the address inputs (A0, A1, A2). All other outputs will be high. The device is commonly available in a 16-pin SOIC (Small Outline Integrated Circuit) package, making it easy to surface-mount on printed circuit boards. Its high-speed performance, low power consumption, and versatile enable inputs make it a popular choice for a wide range of digital logic applications. The CMOS technology ensures reliable operation over a wide voltage range.

You May Also Be Interested in

Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Kemet
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess