EN
  • EN
  • DE

BD667A

Part No BD667A
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011379-BD667A
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD667A CAD Model

Description

The BD667A is a silicon PNP epitaxial planar transistor from Fairchild/ON Semiconductor. It is designed for use in a wide range of general-purpose amplifier and switching applications.

Applications:

  • Audio Amplifiers
  • Switching Circuits
  • General Purpose Amplification
  • Driver Stages
  • Consumer Electronics

Features:

  • High Collector Current (Ic = -1A)
  • Low Collector-Emitter Saturation Voltage
  • Medium Power Dissipation
  • Complementary to NPN Transistor BD668A
  • Available in a TO-126 Package

Benefits:

  • Provides reliable amplification in audio and other circuits
  • Enables efficient switching operation
  • Suitable for a wide range of general-purpose applications
  • Easy to design into circuits with its complementary NPN transistor
  • Cost-effective solution for many electronic circuit designs

The BD667A transistor is typically used in medium-power applications where moderate current gain and low saturation voltage are required. It is often paired with the BD668A NPN transistor in complementary push-pull amplifier circuits. The technical specifications include a collector-emitter voltage (Vceo) of -60V, a collector current (Ic) of -1A, and a power dissipation of 12.5W. The device is available in a TO-126 package, which provides good thermal performance.

The BD667A's robust design and wide operating range make it a popular choice among electronics designers. It's widely used in linear amplifiers and switching applications requiring moderate power handling capability. The availability of a complementary NPN transistor simplifies circuit design and allows for efficient push-pull amplifier configurations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Pericom
Need more? Email Us
ADI Electronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess