EN
  • EN
  • DE

CNY173W-NL

Part No CNY173W-NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980004-CNY173W-NL
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CNY173W-NL CAD Model

Description

The CNY173W-NL is an optocoupler from Fairchild/ON Semiconductor. An optocoupler, also known as an optoisolator, is a component that transfers electrical signals between two isolated circuits by using light. This isolation is crucial in protecting sensitive electronics from high voltages and electrical noise.

Applications

  • Power Supplies
  • Industrial Control Systems
  • Microcontroller Input Isolation
  • Signal Transmission in Noisy Environments
  • Medical Equipment

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Indicates the efficiency of current transfer from input to output.
  • Low Input Current: Requires minimal current to activate the input LED.
  • Fast Switching Speed: Enables rapid signal transmission.
  • Compact Package: Small form factor allows for easy integration into circuit boards.

Benefits

  • Electrical Isolation: Prevents high voltages and electrical noise from damaging sensitive circuits.
  • Signal Integrity: Ensures reliable signal transmission by isolating circuits.
  • Simplified Circuit Design: Reduces the complexity of circuit design by providing an isolated interface.
  • Improved Safety: Enhances safety by isolating high-voltage circuits from user interfaces.
  • Versatile Application: Suitable for a wide range of applications requiring electrical isolation.

Technical Specifications

The CNY173W-NL optocoupler typically features the following specifications:

  • Isolation Voltage: 5000 Vrms
  • Current Transfer Ratio (CTR): 50% to 600%
  • Forward Current (IF): 60 mA
  • Output Collector-Emitter Voltage (VCEO): 70 V
  • Operating Temperature Range: -55°C to +100°C

These specifications allow the CNY173W-NL to provide reliable electrical isolation and signal transmission in a variety of applications. Its high isolation voltage and current transfer ratio make it suitable for use in power supplies, industrial control systems, and other applications where electrical isolation is critical. The compact package and wide operating temperature range further enhance its versatility.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0159
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TT Electronics
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Holystone
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess