EN
  • EN
  • DE

E130091KSE13009H1TU

Part No E130091KSE13009H1TU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056603-E130091KSE13009H1TU
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E130091KSE13009H1TU CAD Model

Description

The E130091KSE13009H1TU is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for use in high-frequency power conversion applications, such as power supplies and electronic lighting ballasts. This transistor is known for its robust performance and ability to handle significant power levels efficiently.

Applications

  • Switch-mode power supplies (SMPS): Used as the primary switching element in SMPS for computers, servers, and other electronic devices.
  • Electronic lighting ballasts: Employed in fluorescent and LED lighting ballasts to efficiently convert AC power to the required voltage and current.
  • Uninterruptible power supplies (UPS): Integrated into UPS systems to provide backup power during outages.
  • DC-DC converters: Utilized in DC-DC converters for a wide range of applications, including automotive and industrial power systems.
  • Power inverters: Used in power inverters to convert DC power from batteries or solar panels to AC power.

Features

  • High voltage capability: Designed to withstand high voltage levels, making it suitable for high-power applications.
  • High switching speed: Fast switching characteristics enable efficient operation in high-frequency circuits.
  • Low saturation voltage: Minimizes power dissipation and improves overall efficiency.
  • High current gain: Provides sufficient gain for driving the transistor with relatively low base current.
  • Robust construction: Designed for reliable performance under demanding operating conditions.

Benefits

  • Efficient power conversion: Enables efficient conversion of electrical power, reducing energy waste.
  • Reliable performance: Provides consistent and dependable performance in demanding applications.
  • High power handling: Capable of handling significant power levels without compromising performance.
  • Compact size: Allows for integration into space-constrained designs.
  • Cost-effective: Offers a balance of performance and price, making it a practical choice for many power applications.

Specifications: The E130091KSE13009H1TU transistor typically features a collector-emitter voltage (VCEO) rating of 400V or higher, a collector current (IC) rating of several amperes, and a power dissipation rating suitable for its intended applications. It usually comes in a TO-220 or similar package for easy mounting and heat sinking. Switching times are typically in the nanosecond range. Thermal resistance is optimized to facilitate heat dissipation, ensuring reliable operation at high power levels. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess