EN
  • EN
  • DE

FAN2500

Part No FAN2500
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 100 mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173269-FAN2500
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN2500 CAD Model

Description

The FAN2500, manufactured by Fairchild/ON Semiconductor, is a low-dropout (LDO) voltage regulator. LDO regulators provide a stable output voltage from a varying input voltage, making them essential in numerous electronic devices. Given its 'END - OF - LIFE' status, it is important to consider alternatives for new designs, but understanding its characteristics is still valuable for legacy systems.

Applications:

  • Portable devices: Used in battery-powered devices such as mobile phones, tablets, and digital cameras.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers.
  • Post-regulation: Used after switching regulators to reduce noise and improve voltage accuracy.
  • Low-power systems: Suitable for applications requiring minimal power consumption.
  • Wireless devices: Powers sensitive RF circuitry in wireless communication modules.

Features:

  • Low dropout voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-current protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown: Prevents damage from overheating.
  • Fixed or adjustable output voltage: Available in fixed voltage options or with an adjustable output voltage.

Benefits:

  • Stable output voltage: Ensures consistent performance of electronic circuits.
  • Efficient power conversion: Minimizes power loss and extends battery life.
  • Protection against faults: Prevents damage to the regulator and the load.
  • Compact design: Suitable for space-constrained applications.
  • Easy to use: Requires minimal external components for operation.

The FAN2500 LDO regulator operates by comparing the output voltage to a reference voltage and adjusting the internal pass transistor to maintain a stable output. Key specifications include the input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance. Although this part is designated as 'END - OF - LIFE', datasheets and technical documentation may still be available from ON Semiconductor, providing detailed performance characteristics and application guidelines. When considering replacements, it's crucial to evaluate factors such as dropout voltage, quiescent current, and package compatibility.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4652 $51.1720
265+ $0.3818 $101.1770
410+ $0.3698 $151.6180
560+ $0.3579 $200.4240
725+ $0.3460 $250.8500
970+ $0.3102 $300.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess