EN
  • EN
  • DE

FDC6420

Part No FDC6420
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 20V N & P-Channel PowerTrench MOSFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173742-FDC6420
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian FDC6420 CAD Model

Description

The FDC6420 is a P-Channel Power MOSFET manufactured by Fairchild/ON Semiconductor. This MOSFET is designed for low-voltage, high-side load switching applications where efficiency and space are critical. With its low on-resistance and compact package, it provides excellent performance in portable devices and power management circuits.

Applications:

  • Load Switching: Efficiently controls power to various loads in electronic systems.
  • Power Management: Optimizes power consumption in battery-powered devices.
  • Portable Devices: Ideal for smartphones, tablets, and other handheld electronics.
  • Battery Charging Circuits: Manages the charging process in various battery applications.
  • DC-DC Conversion: Used as a switching element in DC-DC converters.

Features:

  • Low RDS(on): Minimizes conduction losses, enhancing efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying the design.
  • Low Gate Charge (Qg): Reduces switching losses, enabling high-frequency operation.
  • Compact Package: Available in a small outline package (SOP), saving board space.
  • Pb-Free and RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
  • Simplified Design: Logic-level gate drive simplifies the gate drive circuitry, reducing component count.
  • Space Saving: Compact package allows for high-density designs in portable devices.
  • Improved Thermal Performance: Reduces heat generation, enhancing reliability.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details:

The FDC6420 features a drain-source voltage (VDS) of -20V and a continuous drain current (ID) of -4.0A. Its low RDS(on) typically ranges from 50 mΩ at VGS = -4.5V to 80 mΩ at VGS = -2.5V. The device's low gate charge facilitates fast switching speeds and reduced switching losses. This MOSFET is typically available in a 6-lead Small Outline Package (SOP), which offers excellent thermal performance and allows for efficient heat dissipation. The FDC6420 is suitable for applications requiring high efficiency, low power losses, and compact size.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
N-Channel 100V 77A 100W Through Hole TO-220-3
Lowest to $0.9314
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess