EN
  • EN
  • DE

FIN12ACMLX

Part No FIN12ACMLX
Manufacturer Fairchild/ON Semiconductor
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER/DESERIALIZER 32MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 560Mbps
Input Type LVCMOS
Output Type LVCMOS
Number of Inputs 12
Number of Outputs 12
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -30°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 32-MLP (5x5)
Win Source Part Number 103152-FIN12ACMLX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FIN12ACMLX CAD Model

Description

The Fairchild/ON Semiconductor 103152-FIN12ACMLX is a Serializer/Deserializer.

  • Inputs/Outputs: 12
  • Data Rate: 560Mbps
  • Output Type: LVCMOS
  • Input Type: LVCMOS
  • Operating Temperature: -30°C to 70°C (TA)
  • Package: 32-MLP (5x5)
  • Supply Voltage: 1.65V to 3.6V
  • Status: Obsolete(EOL)
  • Popularity: Medium
  • Supply/Demand: Balanced

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8073 $60.5475
175+ $0.6630 $116.0250
270+ $0.6422 $173.3940
375+ $0.6214 $233.0250
485+ $0.6006 $291.2910
645+ $0.5382 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess