EN
  • EN
  • DE

FM24C02U

Part No FM24C02U
Manufacturer Fairchild/ON Semiconductor
Description 2K-Bit Standard 2-Wire Bus Interface Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174481-FM24C02U
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FM24C02U CAD Model

Description

The FM24C02U is a 2Kbit (256 x 8) Serial EEPROM from Fairchild/ON Semiconductor. It is a low-voltage, low-power EEPROM designed for a wide range of applications requiring non-volatile memory. The device communicates via a standard I2C serial interface.

Applications:

  • Consumer Electronics: Used for storing configuration data in TVs, set-top boxes, and other consumer devices.
  • Industrial Controls: Employed in industrial control systems for storing calibration data and parameters.
  • Medical Devices: Used in medical equipment for storing device settings and data logs.
  • Automotive Electronics: Employed in automotive systems for storing configuration data and sensor calibration values.
  • Security Systems: Used in security systems for storing access codes and configuration settings.

Features:

  • 2Kbit (256 x 8) EEPROM: Provides 2Kbits of non-volatile memory.
  • I2C Serial Interface: Allows easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at low voltage levels, reducing power consumption.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • Write Protection: Protects memory contents from accidental overwrites.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed.
  • Easy Integration: I2C interface simplifies integration with microcontrollers.
  • Low Power Operation: Minimizes power consumption in battery-powered devices.
  • Data Protection: Write protection feature prevents accidental data loss.
  • Reliable Storage: Provides reliable storage for configuration data and parameters.

Technical Specifications:

While specific values may vary, typical specifications for the FM24C02U EEPROM include:

  • Memory Size: 2Kbit (256 x 8)
  • Supply Voltage: 1.8V to 5.5V
  • Operating Current: 400 μA (typical)
  • Standby Current: 1 μA (typical)
  • Operating Temperature Range: -40°C to +85°C
  • I2C Clock Frequency: 400 kHz (maximum)

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6969 $61.5752
19+ $6.3155 $119.9945
29+ $6.1180 $177.4220
40+ $5.9217 $236.8680
51+ $5.7242 $291.9342
68+ $5.1317 $348.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess