EN
  • EN
  • DE

FQI16N15TU

Part No FQI16N15TU
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Not available to order .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986317-FQI16N15TU
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQI16N15TU CAD Model

Description

The FQI16N15TU is an N-Channel MOSFET from Fairchild/ON Semiconductor, designed for high-efficiency switching applications. This MOSFET is built using advanced planar stripe, DMOS technology, known for its excellent performance and reliability. It provides low on-resistance, fast switching speed, and superior avalanche ruggedness.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve power supply efficiency.
  • DC-DC Converters: Ideal for DC-DC converters in telecom and industrial power systems.
  • Power Tool Applications: Employed in power tools for efficient motor control and power management.
  • Uninterruptible Power Supplies (UPS): Suitable for UPS systems where high efficiency and reliability are required.
  • High-Frequency Inverters: Utilized in high-frequency inverters for solar power and other renewable energy systems.

Features:

  • N-Channel MOSFET: Offers efficient current conduction and switching capabilities.
  • Low On-Resistance: Low RDS(on) minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Avalanche Energy Rated: High avalanche energy rating for enhanced robustness and reliability.
  • High Current Capability: Capable of handling high current loads.

Benefits:

  • Improved Efficiency: Reduces power losses and increases overall system efficiency.
  • Enhanced Reliability: Robust design ensures stable and reliable performance.
  • Simplified Design: Reduces the need for complex circuitry, simplifying design efforts.
  • Reduced Heat Dissipation: Low on-resistance results in lower heat generation, improving thermal management.
  • High Performance: Provides optimal performance in demanding applications.

Additional Details:

The FQI16N15TU has a drain-source voltage (VDS) rating of 150V and a continuous drain current (ID) of 16A. It comes in a TO-220 package. The gate-source voltage (VGS) is rated at ±20V. This MOSFET is specifically designed for applications where efficiency, reliability, and performance are critical factors.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess