EN
  • EN
  • DE

FQT1N80TF

Part No FQT1N80TF
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel MOSFET 800V, 0.2A, 20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175508-FQT1N80TF
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQT1N80TF CAD Model

Description

The FQT1N80TF is an N-Channel MOSFET manufactured by Fairchild Semiconductor, now part of ON Semiconductor. It is designed for high-voltage, high-speed power switching applications with a focus on efficiency and reliability.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used in power adapters, chargers, and power supplies for various electronic devices.
  • Power Factor Correction (PFC) Circuits: Implemented in power supplies to improve power factor and reduce harmonic distortion.
  • Lighting Ballasts: Utilized in electronic ballasts for LED lighting systems.
  • DC-DC Converters: Employed in voltage regulation and power management circuits.
  • High-Voltage Switching: Suited for applications requiring high-voltage switching capabilities.

Features:

  • N-Channel MOSFET: Provides efficient switching characteristics and low conduction losses.
  • High Voltage Rating (800V): Designed for high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Avalanche Energy Rated: Capable of withstanding avalanche breakdown conditions.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed result in reduced power losses.
  • Reliable Operation: Avalanche energy rating enhances robustness and prevents damage from voltage spikes.
  • Simplified Design: Easy to drive with standard gate drive circuits.
  • Compact Solution: Allows for smaller and lighter power supply designs.

Additional Details:

The FQT1N80TF typically comes in a TO-220F package, which provides electrical isolation. Key specifications include a drain-source voltage (VDS) of 800V, a continuous drain current (ID) of 1A, and a low on-resistance (RDS(on)) typically around 9.5 ohms at VGS = 10V. The MOSFET is designed for applications requiring high blocking voltage and efficient power switching. The avalanche energy rating ensures its ability to withstand transient voltage spikes, improving the overall system reliability.

It is often used in applications where high voltage and efficiency are critical requirements. It is important to consult the manufacturer's datasheet for detailed electrical characteristics, safe operating area (SOA) curves, and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess