EN
  • EN
  • DE

ZXT12N50DXTA

Part No ZXT12N50DXTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 250mV @ 50mA, 3A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Maximum Power Dissipation 1.04W
Frequency - Transition 132MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 004860-ZXT12N50DXTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXT12N50DXTA CAD Model

Description

Introducing the ZXT12N50DXTA Power Transistor from Diodes Incorporated

The ZXT12N50DXTA is a high-performance, energy-efficient power transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This robust transistor is part of their extensive ZXT series, which is renowned for its reliability and advanced technology in power management applications. With its compact and durable design, the ZXT12N50DXTA is an ideal choice for a wide range of electronic circuits and products.

Key Features

  • High Power Handling: The ZXT12N50DXTA boasts a maximum continuous collector current of 2A, allowing it to handle significant power levels in various applications.
  • High Voltage Capability: With a collector-emitter voltage (Vceo) of 500V, it can operate efficiently in high voltage environments, making it suitable for industrial and telecommunication systems.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures reduced power loss and improved efficiency, leading to energy savings and longer battery life in portable devices.
  • Fast Switching Speed: Its fast switching capabilities allow for efficient operation in switching applications, such as power supplies and DC-DC converters.
  • High Thermal Performance: The ZXT12N50DXTA is designed with a high thermal performance package, ensuring stability and reliability even under high temperature operating conditions.

Applications

The ZXT12N50DXTA is versatile and can be used in a variety of applications, including:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Power management circuits
  • Motor control circuits
  • LED lighting systems
  • Telecommunication equipment

Package and Quality Assurance

The transistor is packaged in a compact SOT89 format, which is not only space-efficient but also offers excellent power dissipation characteristics. Diodes Incorporated ensures that the ZXT12N50DXTA meets rigorous quality standards, providing customers with a reliable and consistent performance. Whether you are designing a new power management system or upgrading an existing one, the ZXT12N50DXTA from Diodes Incorporated is a choice you can trust for efficiency and durability.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7495 $52.4650
165+ $0.6150 $101.4750
255+ $0.5957 $151.9035
350+ $0.5765 $201.7750
450+ $0.5573 $250.7850
605+ $0.4997 $302.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess