EN
  • EN
  • DE

FQU10N20C

Part No FQU10N20C
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 200V N-Channel MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175518-FQU10N20C
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQU10N20C CAD Model

Description

The FQU10N20C is an N-Channel QFET® MOSFET from Fairchild/ON Semiconductor. This device is specifically designed to minimize input capacitance and gate charge. It's intended for use in high-speed switching applications. This MOSFET utilizes Fairchild's advanced QFET® technology, known for its excellent performance and reliability, making it efficient and robust.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in various DC-DC conversion circuits.
  • Motor Control: Utilized in motor control applications.
  • Lighting: Used in lighting applications, including LED drivers.
  • Uninterruptible Power Supplies (UPS): Suitable for UPS systems.

Features:

  • N-Channel MOSFET: Offers efficient current conduction and switching capabilities.
  • High Voltage Rating: Rated for 200V drain-source voltage (VDS).
  • Low On-Resistance: Features a low RDS(on) to minimize conduction losses.
  • Fast Switching Speed: Provides quick turn-on and turn-off times for efficient operation.
  • Low Gate Charge: Minimizes switching losses.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Reliable Performance: Offers stable and reliable performance in demanding applications.
  • Simplified Design: Reduces the need for complex circuitry, simplifying design efforts.
  • Reduced Heat Dissipation: Low on-resistance results in lower heat generation.
  • Improved Switching Performance: Low gate charge enhances switching characteristics.

Additional Details:

The FQU10N20C has a continuous drain current (ID) of 10A and a pulsed drain current (IDM) of 40A. It comes in a TO-251 (I-PAK) package. The gate-source voltage (VGS) is rated at ±30V. This MOSFET is well-suited for applications requiring efficient power switching and high reliability. The reduced gate charge contributes to lower switching losses, making it a good choice for high-frequency applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4066 $59.4726
27+ $4.4364 $119.7828
41+ $4.2978 $176.2098
56+ $4.1592 $232.9152
72+ $4.0206 $289.4832
97+ $3.6048 $349.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess