EN
  • EN
  • DE

J13007-1

Part No J13007-1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004675-J13007-1
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian J13007-1 CAD Model

Description

The J13007-1 is a high-voltage, high-speed switching NPN power transistor manufactured by Fairchild Semiconductor (now ON Semiconductor). It's designed for use in various high-voltage switching applications, particularly in power supplies and lighting ballast circuits.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as the primary switching element in power supplies for computers, servers, and industrial equipment.
  • Electronic Ballasts: Employed in fluorescent and other lighting ballasts to drive the lamps efficiently.
  • High-Voltage Inverters: Used in inverter circuits for converting DC voltage to AC voltage.
  • Motor Control Circuits: Can be used in motor drive circuits for controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Integrated in UPS systems to switch to battery power during power outages.

Features:

  • High Voltage: Specified for high voltage operation, typically with a collector-emitter breakdown voltage (VCEO) of around 400V or higher.
  • High Current: Capable of handling significant collector current, typically several amperes.
  • Fast Switching Speed: Designed for fast switching times, reducing power losses in switching applications.
  • Low Saturation Voltage: Exhibits low collector-emitter saturation voltage (VCE(sat)), minimizing power dissipation.
  • NPN Transistor: An NPN bipolar junction transistor (BJT) with a base, collector, and emitter terminal.

Benefits:

  • Efficient Power Conversion: Enables efficient power conversion in SMPS and other switching applications.
  • Reduced Power Dissipation: Low saturation voltage and fast switching speed minimize power losses, improving overall system efficiency.
  • Reliable Operation: Designed for reliable performance in high-voltage and high-current environments.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage switching applications.
  • Compact Design: Allows for compact and efficient power supply and inverter designs.

The J13007-1 transistor is typically packaged in a TO-220 or similar through-hole package, which provides good thermal dissipation. It's important to consult the datasheet for the specific electrical characteristics and safe operating area of the J13007-1 to ensure proper application and prevent damage to the transistor. It often requires a heat sink to manage thermal dissipation effectively.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $2.6115
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Leshan Radio
Lowest to $0.0222

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess