EN
  • EN
  • DE

KA1M0880D

Part No KA1M0880D
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Power Switch(FPS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192265-KA1M0880D
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA1M0880D CAD Model

Description

The KA1M0880D is a Fairchild/ON Semiconductor Power Switch. It is a current mode PWM controller with integrated avalanche-rugged Sense FET. It's specifically designed to provide an off-line power supply solution with minimal external components, achieving high performance and energy efficiency. It is well-suited for applications requiring cost-effective and compact power solutions.

Applications:

  • Power Adapters: Supplying power to laptops, mobile phones, and other portable devices.
  • Open Frame Power Supplies: Providing power to various electronic devices and systems.
  • Auxiliary Power Supplies: Supplying power to standby circuits in televisions, DVD players, and other consumer electronics.
  • Battery Chargers: Charging batteries in various electronic devices.
  • LED Lighting: Powering LED lighting systems.
  • Industrial Control Systems: Supplying power to control circuits in industrial equipment.

Features:

  • Integrated Avalanche-Rugged Sense FET: Provides robust protection against voltage spikes and overcurrent conditions.
  • Current Mode PWM Control: Offers stable and efficient power conversion.
  • Under-Voltage Lockout (UVLO): Prevents operation at low voltage levels to protect the device.
  • Over-Voltage Protection (OVP): Protects the device from overvoltage conditions.
  • Over-Temperature Protection (OTP): Protects the device from overheating.
  • Internal Soft-Start Function: Reduces stress on components during startup.

Benefits:

  • Simplified Design: Integrated features reduce the number of external components required, simplifying circuit design.
  • High Efficiency: Current mode PWM control and integrated Sense FET improve energy efficiency.
  • Robust Protection: Built-in protection features enhance reliability and prevent damage from various fault conditions.
  • Reduced System Cost: Minimizing external components reduces overall system cost.
  • Improved Reliability: Protection features contribute to long-term reliability.
  • Compact Size: Integrated design allows for smaller and more compact power supply solutions.

Additional Details:

The KA1M0880D typically operates at a fixed switching frequency (e.g., 100 kHz) and offers a wide input voltage range. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications, including maximum ratings, electrical characteristics, and application guidelines.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 65kHz 7-SOIC
Lowest to $0.8033
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.2568
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $1.5356
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1598 $60.7990
12+ $9.9769 $119.7228
18+ $9.6650 $173.9700
25+ $9.3532 $233.8300
32+ $9.0425 $289.3600
43+ $8.1069 $348.5967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess