EN
  • EN
  • DE

KA7905TUE24

Part No KA7905TUE24
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067091-KA7905TUE24
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA7905TUE24 CAD Model

Description

The KA7905TUE24 is a 3-Terminal 1A Negative Voltage Regulator manufactured by Fairchild/ON Semiconductor. It provides a fixed output voltage of -5V and can supply up to 1A of current.

Applications

  • Power supplies for operational amplifiers (op-amps)
  • Voltage regulation for analog circuits
  • Instrumentation
  • Linear regulators for various electronic devices requiring negative voltage
  • Dual-rail power supplies

Features

  • Fixed -5V output voltage
  • 1A output current capability
  • Thermal overload protection
  • Short-circuit protection
  • Overcurrent protection
  • Built-in safe operating area (SOA) protection

Benefits

  • Provides a stable and regulated -5V power supply for sensitive electronic circuits requiring a negative voltage rail.
  • Protects the regulator and the load from damage due to thermal overload, short circuits, and overcurrent conditions.
  • Simplifies power supply design with its fixed output voltage and minimal external components.
  • Offers a cost-effective and reliable solution for negative voltage regulation.
  • Easy to use with a simple three-terminal configuration.

Additional Details

The KA7905TUE24 is a linear regulator that requires a heatsink to dissipate heat when operating at higher currents. The input voltage should be within the specified range (typically -7V to -25V) to ensure proper regulation. The regulator includes internal protection features to prevent damage from thermal overload, short circuits, and overcurrent conditions. The datasheet provides detailed information on voltage and current ratings, thermal resistance, and application circuit examples. Proper bypass capacitors should be used on the input and output to improve stability and reduce noise.

You May Also Be Interested in

Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Samtec Inc.
Headers & Wire Housings .100 Friction Lock Terminal Strip
Need more? Email Us
Samsung
Need more? Email Us
Lucent
Need more? Email Us
Lite-On Inc.
Need more? Email Us
TT Electronics
Need more? Email Us
TT Electronics
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess