EN
  • EN
  • DE

ML4823ISX

Part No ML4823ISX
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SWITCHING CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Applications Power Supply Controller
Voltage - Input 6V
Voltage - Supply 30V
Current - Supply 22 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ML4823
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 232178-ML4823ISX
Ultra Librarian 3D Model Ultra Librarian ML4823ISX CAD Model

Description

The ML4823ISX is a power supply controller integrated circuit (IC) in a 16-SOIC package from Fairchild/ON Semiconductor.

  • Application: It is designed for use in power management applications as a power supply controller.
  • Voltage Input: The ML4823ISX has an input voltage of 6V and a current supply of 22mA.
  • Voltage Supply: It operates with a voltage supply of 30V.
  • Features: This IC is programmable and offers flexibility in power supply control.
  • Temperature Range: It operates within a temperature range of -40°C to 85°C.
  • Status: The ML4823ISX is an active product.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $9.9700
Analog Devices Inc.
IC PB ON/OFF CTRLR TSOT23-8
Lowest to $6.1688
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess