EN
  • EN
  • DE
  • IT

NC7SZ27L6X

Part No NC7SZ27L6X
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters
Description TinyLogic UHS 3-Input NOR Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 7SZ
Packaging Reel - TR
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 3
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 5.5ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 6-MicroPak
Package 6-UFDFN
Win Source Part Number 1229580-NC7SZ27L6X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NC7SZ27
Introduction Date August 01, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian NC7SZ27L6X CAD Model

Description

The Fairchild/ON Semiconductor NC7SZ27L6X is a NOR gate with 3 inputs.

  • Series: 7SZ series
  • Package: 6-UFDFN
  • Propagation Delay: 5.5ns @ 5V and 50pF
  • Operating Supply Voltage: 1.65V to 5.5V
  • Quiescent Current: 2μA
  • Category: Integrated circuits (ICs)
  • Alternative Parts: SN74LVC1G27DBVRG4, SN74LVC1G27YEP, and SN74LVC1G27DBVRE4
  • Manufacturer: Fairchild/ON Semiconductor
  • Manufacturer Homepage: www.fairchildsemi.com
  • Halogen-Free: Compliant
  • ECCN: EAR99
  • Country of Origin: Thailand
  • EOL Date: 2024

You May Also Be Interested in

STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
STMicroelectronics
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1648
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1891
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess