EN
  • EN
  • DE

SFU9034

Part No SFU9034
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Advanced Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 319429-SFU9034
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFU9034 CAD Model

Description

The SFU9034 is a P-Channel enhancement mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It is designed for applications requiring efficient power switching and amplification. MOSFETs are widely used in electronic circuits due to their high input impedance, fast switching speed, and low on-resistance.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Motor Control: Used in motor control circuits for controlling the speed and direction of motors.
  • Load Switching: Used as a switch to control high-current loads.
  • Inverters: Used as a switching element in inverters for converting DC voltage to AC voltage.

Features

  • P-Channel MOSFET: Designed for switching applications where a P-Channel device is required.
  • Enhancement Mode: Requires a negative gate-source voltage to turn the device on.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during conduction.
  • High Switching Speed: Enables fast switching performance.
  • Avalanche Rated: Withstands transient voltage spikes.

Benefits

  • Efficient Power Switching: Low on-resistance minimizes power loss during switching.
  • High Current Handling Capability: Can handle high current loads.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs.
  • Improved System Reliability: Robust design ensures reliable operation.
  • Reduced Heat Dissipation: Low on-resistance reduces heat generation.

Technical Specifications (Typical)

  • Drain-Source Voltage (VDS): -30V (Check datasheet for exact voltage rating)
  • Gate-Source Voltage (VGS): ±20V (Check datasheet for exact voltage rating)
  • Continuous Drain Current (ID): -12A (Check datasheet for exact current rating)
  • On-Resistance (RDS(on)): 0.13 Ohms (Check datasheet for RDS(on) value at specific VGS)
  • Gate Charge (Qg): Check datasheet for gate charge value
  • Package Type: TO-252, or similar (Check datasheet for exact package type)

For detailed electrical characteristics, mechanical dimensions, and application guidelines, refer to the official datasheet provided by ON Semiconductor (formerly Fairchild Semiconductor) for the SFU9034. Proper gate drive circuitry and thermal management techniques should be employed to ensure optimal performance and reliability.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0238 $60.4760
47+ $2.4809 $116.6023
73+ $2.4036 $175.4628
100+ $2.3262 $232.6200
129+ $2.2488 $290.0952
172+ $2.0155 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess