EN
  • EN
  • DE

DGSL-16-20-EA

Part No DGSL-16-20-EA
Manufacturer Festo Corporation
Catalog Pneumatics, Hydraulics
Description MINI SLIDE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Pneumatics, Hydraulics - Actuators/Cylinders
Mfr Festo Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1217571-DGSL-16-20-EA
Ultra Librarian 3D Model Ultra Librarian DGSL-16-20-EA CAD Model

Description

Introducing the Festo Corporation's 1217571-DGSL-16-20-EA electronic component, an active product in the industrial automation and controls category, specifically for pneumatics and hydraulics applications.

  • Description: This component is designed to provide efficient actuation and cylinder control.
  • Packaging: It comes in a bulk package with a standard package of 1 piece.
  • Manufacturer: The Festo Corporation is a reputable manufacturer known for its high-quality products.
  • Recommendation: With its advanced features and reliable performance, it is an excellent choice for industrial automation and control systems.

You May Also Be Interested in

Elesa USA Corporation
TCD., OIL PLUGS, OIL FILL PLUGS
Need more? Email Us
Belimo
CCV, 2-WAY, SS TRIM, 3/4", CV 14
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
COMPACT CYLINDER
Need more? Email Us
Festo Corporation
PUSH-IN T-CONNECTOR
Lowest to $85.1914
Belimo
CCV, 2-WAY, SS TRIM, 2", CV 57
Lowest to $0.0878
Festo Corporation
ROUND CYLINDER
Need more? Email Us
Festo Corporation
SOLENOID VALVE
Need more? Email Us
Crouzet USA
MEMORY ELEMENT 4/2 SUB-BASE MNT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess