EN
  • EN
  • DE

MH11061-PH1-4F

Part No MH11061-PH1-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078643-MH11061-PH1-4F
Categories OEM Parts(M-N)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MH11061-PH1-4F CAD Model

Description

The MH11061-PH1-4F is an optical transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. It's designed for high-speed data transmission over fiber optic cables. This module enables reliable and efficient communication in various networking applications.

Applications

  • Data Centers: Used for interconnecting servers and switches within data centers.
  • Telecommunications: Employed in long-haul and metropolitan area networks (MANs).
  • Enterprise Networks: Suitable for high-bandwidth connections in corporate networks.
  • High-Performance Computing (HPC): Facilitates fast data transfer between computing nodes.
  • Storage Area Networks (SANs): Provides reliable connectivity for storage devices.

Features

  • High-Speed Data Transmission: Supports data rates suitable for modern networking requirements.
  • Fiber Optic Interface: Utilizes fiber optic cables for low-loss and long-distance transmission.
  • Compact Form Factor: Designed for easy integration into various network devices.
  • Low Power Consumption: Minimizes energy usage, reducing operational costs.
  • Hot-Pluggable: Allows for easy installation and removal without powering down the system.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver performance.

Benefits

  • Increased Bandwidth: Enables higher data transfer rates compared to copper-based solutions.
  • Longer Reach: Supports longer transmission distances without signal degradation.
  • Improved Reliability: Fiber optic cables are less susceptible to electromagnetic interference (EMI).
  • Reduced Latency: Minimizes delay in data transmission, improving network performance.
  • Lower Operating Costs: Low power consumption reduces energy expenses.

Additional Details

The MH11061-PH1-4F transceiver typically supports data rates of 10 Gbps or higher. It usually operates at wavelengths of 850 nm, 1310 nm, or 1550 nm, depending on the application and fiber type. The module incorporates a laser diode for transmitting data and a photodiode for receiving data. The DDM functionality allows for monitoring parameters such as optical power, temperature, and voltage. Refer to the manufacturer's datasheet for specific details on data rates, wavelengths, power consumption, and operating temperature range.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess