EN
  • EN
  • DE

MC13111BFTA

Part No MC13111BFTA
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076689-MC13111BFTA
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC13111BFTA CAD Model

Description

The MC13111BFTA, manufactured by NXP Semiconductors (formerly Freescale), is a single-chip UHF transmitter designed for Remote Keyless Entry (RKE) systems and other short-range wireless control applications. Operating in the 300 to 450 MHz frequency range, it provides a cost-effective and low-power solution for unidirectional wireless communication.

Applications

  • Remote Keyless Entry (RKE): Used in car key fobs to remotely lock, unlock, and start vehicles.
  • Remote Control Systems: Suitable for garage door openers, gate controls, and other access control systems.
  • Alarm Systems: Integrated into wireless security systems to transmit alarm signals to a central monitoring unit.
  • Tire Pressure Monitoring Systems (TPMS): Used to transmit tire pressure and temperature information from sensors to the vehicle's onboard computer.
  • General Purpose RF Transmitters: Suitable for various applications requiring short-range wireless data transmission in the UHF band.

Features

  • Frequency Range: Operates within the 300 to 450 MHz UHF frequency range, supporting multiple frequency bands.
  • Low Power Consumption: Designed for low-power operation to maximize battery life in portable devices.
  • ASK/FSK Modulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • On-Chip PLL: Integrated Phase-Locked Loop (PLL) provides stable and accurate frequency synthesis.
  • Programmable Output Power: Adjustable output power allows for optimizing range and minimizing power consumption.
  • Low External Component Count: High level of integration minimizes the need for external components, reducing cost and board space.
  • Wake-up Timer: Integrated wake-up timer supports periodic operation for further power savings.
  • Data Rate Flexibility: Supports various data rates to accommodate different application requirements.

Benefits

  • Extended Battery Life: Low power consumption extends the operational life of battery-powered remote controls and sensors.
  • Cost-Effective Solution: High integration reduces component count and overall system cost.
  • Simplified System Design: Minimal external components streamline the design process and reduce development time.
  • Reliable Communication: Stable frequency synthesis and robust modulation schemes ensure reliable data transmission.
  • Flexible Modulation Options: Supports both ASK and FSK modulation, allowing selection of the optimal scheme for the application.
  • Compact Size: Small package size enables integration into space-constrained applications.

Additional Details

The MC13111BFTA typically operates with a supply voltage range of 2.0 V to 3.6 V. It uses ASK or FSK modulation. The output power is programmable, offering flexibility in range and power consumption optimization. The device incorporates a wake-up timer, supporting periodic operation to conserve battery life. The package is typically a small TSSOP or similar surface-mount package. It utilizes unidirectional transmission, meaning it's designed to only transmit data and not receive it.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess