The MC13155DR2 is a low-power, single-chip transmitter integrated circuit designed for various wireless communication applications in the ISM (Industrial, Scientific, and Medical) band. Manufactured by Freescale Semiconductor (now NXP Semiconductors), it is optimized for cost-sensitive applications requiring reliable wireless data transmission. This transmitter is commonly used in remote control systems, security systems, and other low-power wireless devices.
Applications
- Remote control systems
- Wireless security systems
- Garage door openers
- Tire Pressure Monitoring Systems (TPMS)
- Low-power telemetry applications
Features
- Single-chip transmitter
- FSK/OOK modulation
- Low voltage operation
- Low power consumption
- Integrated PLL
- Adjustable output power
- Data rate up to 20 kbps
- Wake-up timer
Benefits
- Reduced BOM cost: The high level of integration minimizes the need for external components.
- Extended battery life: Low power consumption maximizes operational time for battery-powered applications.
- Improved performance: The integrated PLL provides stable frequency generation and modulation.
- Simplified design: Fewer external components simplify the design process.
- Enhanced reliability: Fewer external components result in increased system reliability.
Additional Details
The MC13155DR2 supports both Frequency Shift Keying (FSK) and On-Off Keying (OOK) modulation schemes, allowing it to be used in a variety of applications. The integrated PLL ensures stable frequency generation and modulation, improving the overall performance of the transmitter. The adjustable output power allows the transmitter to be optimized for different applications. The data rate is up to 20 kbps, which is sufficient for many low-power wireless applications. The wake-up timer can be used to further reduce power consumption by putting the transmitter into a sleep mode when it is not actively transmitting data. The device operates at low voltages, typically in the range of 2.1V to 3.6V, making it ideal for battery-powered applications. The MC13155DR2 is available in a small footprint package, further reducing the overall system size.