EN
  • EN
  • DE

MC54HC03AJ

Part No MC54HC03AJ
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005564-MC54HC03AJ
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC54HC03AJ CAD Model

Description

The MC54HC03AJ is a Quad 2-Input NAND Gate with Open Drain Outputs from Freescale Semiconductor (now NXP). This device belongs to the HC (High-Speed CMOS) family of logic gates, offering high speed and low power consumption.

Applications:

  • Digital Logic Circuits: Used as a fundamental building block in digital circuits for various logic operations.
  • Industrial Control Systems: Employed in industrial automation equipment and control systems.
  • Consumer Electronics: Integrated into various consumer electronic devices for logic control.
  • Computer Systems: Utilized in computer peripherals and interfaces.
  • Telecommunications Equipment: Found in telecommunications devices for signal processing and control.

Features:

  • Quad 2-Input NAND Gate: Contains four independent 2-input NAND gates in a single package.
  • Open Drain Outputs: Requires external pull-up resistors for proper operation.
  • High-Speed Operation: Offers fast switching speeds for efficient system operation.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.

Benefits:

  • Versatile Logic Function: NAND gates are fundamental building blocks for implementing complex logic functions.
  • Flexible Output Configuration: Open drain outputs allow for flexible wiring and control.
  • Enhanced System Performance: Improves overall system speed and responsiveness.
  • Reduced Power Consumption: Extends battery life and reduces energy costs.
  • Simplified System Design: Facilitates easy integration into existing systems.

The MC54HC03AJ operates with a supply voltage range of 2V to 6V. The open-drain outputs allow for wired-OR configurations and level shifting. The "AJ" suffix typically indicates the package type (e.g., Ceramic Dual In-Line Package DIP) and temperature range. This IC is widely used in digital electronics for implementing NAND logic functions in a variety of applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess