EN
  • EN
  • DE

HA17902FPK

Part No HA17902FPK
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1061704-HA17902FPK
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA17902FPK CAD Model

Description

The HA17902FPK is a dual operational amplifier manufactured by Hitachi, Ltd. This IC is designed for general-purpose applications where stable and reliable amplification is required. It is characterized by its low noise, high gain, and wide bandwidth, making it suitable for various analog signal processing tasks.

Applications

  • Audio Amplifiers
  • Active Filters
  • Instrumentation Amplifiers
  • Voltage Regulators
  • Signal Conditioners
  • Oscillators
  • Comparator Circuits

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Low Noise: Minimizes unwanted signal interference.
  • High Gain: Provides substantial amplification for weak signals.
  • Wide Bandwidth: Allows for amplification of a broad range of frequencies.
  • Short Circuit Protection: Protects the device from damage due to output shorts.
  • High Input Impedance: Minimizes loading effects on the input signal.

Benefits

  • Reduced Component Count: Dual op-amp in one package saves board space and reduces system cost.
  • Improved Signal Clarity: Low noise performance ensures accurate signal amplification.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks due to its high gain and wide bandwidth.
  • Enhanced System Reliability: Short circuit protection prevents device failure.
  • Simplified Design: High input impedance simplifies circuit design and reduces the need for impedance matching.

Technical Specifications

The HA17902FPK typically operates with a supply voltage range of ±4V to ±18V. It features a gain bandwidth product of approximately 4 MHz and a slew rate around 1.5 V/μs. The input offset voltage is typically in the range of a few millivolts. The device is packaged in a compact SOP package, facilitating dense board layouts. The operating temperature range generally spans from -20°C to +75°C, making it suitable for various industrial and consumer applications.

The amplifier's robust design and performance characteristics make it a reliable choice for general-purpose amplification needs. Its availability in a dual configuration allows for efficient use in applications requiring multiple amplifier channels.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess