EN
  • EN
  • DE

MC68HC908AS60CFU

Part No MC68HC908AS60CFU
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description 8-BIT Flash 8.4 Mhz Microcontroller PQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997907-MC68HC908AS60CFU
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC908AS60CFU CAD Model

Description

The Freescale (now NXP) MC68HC908AS60CFU is an 8-bit microcontroller based on the HC08 architecture. The 'AS60' indicates a specific memory size (likely 60KB of Flash memory) and feature set, while 'CFU' usually refers to the package type (e.g., QFP - Quad Flat Package).

Applications:

  • Automotive Control Systems: Engine control, body control, and other automotive applications.
  • Industrial Control Systems: Motor control, process control, and other industrial automation applications.
  • Consumer Electronics: Home appliances, remote controls, and other consumer devices.
  • Medical Devices: Portable medical equipment and monitoring devices.
  • Security Systems: Alarm systems, access control systems, and other security applications.

Features:

  • HC08 Core: Based on the Motorola HC08 8-bit microcontroller architecture.
  • Flash Memory: Includes 60KB of on-chip Flash memory for program storage.
  • RAM: Includes on-chip RAM for data storage.
  • EEPROM: Some variants may include EEPROM for non-volatile data storage.
  • Timers: Includes multiple timers/counters for timing and counting applications.
  • Serial Communication Interfaces: Offers SCI (Serial Communication Interface) and SPI (Serial Peripheral Interface) for communication with other devices.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals to digital values.
  • Digital I/O Ports: Provides digital input/output ports for interfacing with peripherals.

Benefits:

  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • Integrated Peripherals: Integrated peripherals reduce the number of external components required, lowering overall system cost.
  • Robust Architecture: HC08 architecture is known for its reliability and robustness.
  • Easy to Program: Available development tools and resources make it easy to program.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The MC68HC908AS60CFU operates from a single power supply voltage. It typically includes features such as low-voltage inhibit (LVI) to protect the microcontroller from undervoltage conditions, and a watchdog timer to prevent the microcontroller from getting stuck in an infinite loop. The device can be programmed using various development tools, including assemblers, compilers, and debuggers. Consult the NXP (formerly Freescale) datasheet for complete specifications, including operating voltage, clock speed, memory map, and pinout details. The 'CFU' suffix indicates the package type, which is typically a QFP package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess