EN
  • EN
  • DE

S9S08DZ16F1MLC

Part No S9S08DZ16F1MLC
Manufacturer Freescale Semiconductor - NXP
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 063950-S9S08DZ16F1MLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08DZ16F1MLC CAD Model

Description

The S9S08DZ16F1MLC is an 8-bit microcontroller unit (MCU) manufactured by NXP Semiconductors (formerly Freescale), belonging to the S08 family. It is designed for a range of embedded control applications, providing a good balance between performance, integrated peripherals, and memory capacity. This MCU is well-suited for applications needing moderate processing power, efficient communication interfaces, and robust control capabilities.

Applications:

  • Industrial Control: Used in sensor monitoring, motor control, and simple automation tasks.
  • Consumer Electronics: Found in remote controls, small appliances, and entry-level electronic devices.
  • Automotive: Employed in basic body control functions, lighting control, and simple sensor interfaces.
  • Medical Devices: Suitable for basic portable medical devices and monitoring equipment.
  • Metering: Used in utility meters for energy, water, and gas consumption monitoring.

Features:

  • HCS08 Core: High-performance 8-bit CPU core with an optimized instruction set.
  • 16KB Flash Memory: Non-volatile memory for storing program code and data.
  • 1KB RAM: Volatile memory for data storage and processing during runtime.
  • Analog-to-Digital Converter (ADC): 10-bit ADC for converting analog signals to digital values.
  • Serial Communication Interfaces: Includes SCI (UART), SPI, and IIC for serial data communication.
  • Timers: Multiple timers/PWM modules for timing control, pulse width modulation, and capture/compare functions.
  • GPIO: General-purpose input/output pins for interfacing with external components and sensors.
  • Low-Voltage Inhibit (LVI): Protects the MCU from operating below the specified minimum voltage.
  • Clock Source Options: Internal and external clock source options for flexible clock frequency generation.

Benefits:

  • Cost-Effective: Provides a good balance of features and performance at a competitive price point.
  • Low Power Consumption: Suitable for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • Flexible Communication: Supports various serial communication protocols for easy integration with other devices.
  • Robust Design: Ensures reliable operation in various environmental conditions.
  • Easy to Develop: Supported by a comprehensive suite of development tools from NXP.

The S9S08DZ16F1MLC is a versatile microcontroller that offers a balance of features and performance, making it suitable for a variety of embedded control applications. Its integrated ADC, serial communication interfaces, and timers provide the necessary tools for precise control and monitoring of external devices. Its robust design ensures reliable operation in demanding environments, while its cost-effective nature makes it a good choice for budget-conscious projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0716 $60.2864
10+ $12.3666 $123.6660
15+ $11.9797 $179.6955
20+ $11.5939 $231.8780
26+ $11.2070 $291.3820
35+ $10.0473 $351.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess