EN
  • EN
  • DE

SN54ALS163J

Part No SN54ALS163J
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023441-SN54ALS163J
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ALS163J CAD Model

Description

The SN54ALS163J is a synchronous 4-bit binary counter from Texas Instruments (originally from Freescale/NXP). It's a member of the Advanced Low-Power Schottky (ALS) logic family, known for its improved speed and lower power consumption compared to standard Schottky TTL.

Applications:

  • Frequency dividers
  • Address counters for memory systems
  • Timing circuits
  • Digital clocks
  • Event counters in industrial control systems

Features:

  • Synchronous operation: All flip-flops are clocked simultaneously for predictable behavior.
  • 4-bit binary counting: Counts in a standard binary sequence (0-15).
  • Asynchronous clear input: Allows immediate resetting of the counter.
  • Carry output: Indicates when the counter has reached its maximum count (15).
  • Enable inputs: Two enable inputs (ENP and ENT) control the counting operation.
  • Low power consumption: Suitable for battery-powered applications.
  • High-speed operation: Faster switching speeds compared to standard TTL.

Benefits:

  • Precise and reliable counting functionality.
  • Easy cascading for higher-bit counters.
  • Reduced power consumption, extending battery life in portable devices.
  • Faster system performance due to improved switching speeds.
  • Simplified circuit design with synchronous operation.

Additional Details:

The SN54ALS163J operates from a supply voltage of 4.5V to 5.5V. The "J" suffix typically indicates a ceramic dual-in-line package (CDIP). It's designed to operate over the military temperature range (-55°C to +125°C). Detailed electrical characteristics, timing diagrams, and recommended operating conditions can be found in the official Texas Instruments datasheet. The carry output can be used to cascade multiple counters to create counters with larger bit widths. The asynchronous clear input overrides all other inputs and immediately resets the counter to zero.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess