EN
  • EN
  • DE

SRF9060LS

Part No SRF9060LS
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 340188-SRF9060LS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRF9060LS CAD Model

Description

The SRF9060LS is a radio frequency (RF) power transistor manufactured by NXP Semiconductors (formerly Freescale). It is designed for high-power applications in the VHF and UHF frequency bands. This transistor is commonly used in various communication and industrial applications where efficient and reliable RF power amplification is required.

Applications

  • Industrial Heating and Drying: RF energy sources for industrial heating, drying, and processing applications.
  • Radio Communications: High-power amplification in VHF and UHF radio transmitters and transceivers.
  • Plasma Generation: Driving plasma sources for various industrial and scientific applications.
  • Medical Equipment: RF power amplifiers in medical devices for imaging and therapeutic applications.
  • Scientific Research: Power amplification in research equipment for experiments involving RF energy.

Features

  • High Power Output: Delivers significant RF power, suitable for demanding applications.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Broadband Performance: Covers a wide frequency range, making it versatile for various applications.
  • Rugged Design: Designed to withstand harsh operating conditions and high voltage standing wave ratio (VSWR).
  • Gold Metallization: Uses gold metallization for enhanced reliability and longevity.

Benefits

  • Improved System Performance: Provides high RF power amplification, enhancing the performance of RF systems.
  • Reduced Operating Costs: High efficiency minimizes power consumption, reducing operating costs.
  • Increased System Reliability: Rugged design ensures reliable operation in demanding environments.
  • Versatile Application: Broadband performance makes it suitable for a wide range of applications.
  • Long Lifespan: Gold metallization enhances reliability and extends the lifespan of the transistor.

Additional Details

The SRF9060LS is typically characterized by its output power, gain, efficiency, operating voltage, and frequency range. It is crucial to consult the device's datasheet for precise specifications and application guidelines.

Proper thermal management is essential for ensuring the reliable operation of the SRF9060LS. Heat sinks and adequate cooling are required to prevent overheating and damage to the transistor. NXP provides comprehensive application notes and support materials to assist designers in implementing the SRF9060LS in their systems.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $16.3040
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess