EN
  • EN
  • DE

XPC860DTZP80D4

Part No XPC860DTZP80D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105917-XPC860DTZP80D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860DTZP80D4 CAD Model

Description

The XPC860DTZP80D4 is a PowerQUICC family communication processor from NXP (formerly Freescale Semiconductor). It is a highly integrated device designed for a variety of embedded applications requiring networking and processing capabilities. This processor combines a CPU core with a rich set of peripherals to provide a complete system solution on a single chip.

Applications

  • Networking equipment such as routers and switches
  • Industrial control systems
  • Telecommunications infrastructure
  • Embedded systems requiring high-performance processing and communication
  • Automotive control systems

Features

  • PowerPC core: Based on the PowerPC architecture, providing robust processing capabilities.
  • 80 MHz clock speed: Offers a balance of performance and power consumption.
  • Integrated peripherals: Includes Ethernet controllers, UARTs, serial interfaces, and other communication peripherals.
  • Memory controller: Supports various memory types, including SDRAM and flash memory.
  • DMA controllers: Enables high-speed data transfer between peripherals and memory without CPU intervention.
  • Security features: Includes cryptographic acceleration for secure communication.
  • Low power consumption: Designed for energy-efficient operation in embedded systems.

Benefits

  • High performance: The PowerPC core and integrated peripherals provide excellent performance for demanding applications.
  • Reduced system cost: Integration of multiple functions onto a single chip reduces the need for external components.
  • Simplified design: The comprehensive set of peripherals simplifies system design and reduces development time.
  • Enhanced reliability: Integrated design improves system reliability by reducing the number of external connections.
  • Flexibility: The processor's configurable peripherals and memory interfaces provide flexibility for a wide range of applications.

Technical Specifications

The XPC860DTZP80D4 operates at a clock speed of 80 MHz and features a 32-bit data bus. It supports various memory interfaces, including SDRAM and flash memory. The processor includes Ethernet controllers, UARTs, serial interfaces, and other communication peripherals. It also incorporates DMA controllers for high-speed data transfer and security features for secure communication. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess