EN
  • EN
  • DE

FT232HPQ-TRAY

Part No FT232HPQ-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC SERIAL USB-C UART QFN-56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203137-FT232HPQ-TRAY
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Package Tray
Product Status Active
Protocol USB
Function Bridge, USB to UART,FIFO
Interface I²C, FIFO, JTAG, Serial, SPI, UART
Standards USB 2.0
Voltage - Supply 1.62V ~ 1.98V, 2.97V ~ 3.63V
Current - Supply 24mA
Ultra Librarian 3D Model Ultra Librarian FT232HPQ-TRAY CAD Model

Description

FTDI, Future Technology Devices International Ltd

The FT232HPQ-TRAY is a premier USB to serial UART interface device from Future Technology Devices International Ltd (FTDI), which offers a simple and fast way to connect devices with a serial interface to USB. Packaged in a tray format, this product is designed for high-volume production needs, providing an efficient solution for industrial and commercial applications.

Key Features:

  • USB 2.0 Full-Speed Compatible: The device is fully compliant with the USB 2.0 specification, ensuring broad compatibility with USB hosts and providing up to 12 Mbps data transfer rate.
  • Integrated EEPROM: For storing USB VID, PID, serial number, and product description strings, the FT232HPQ-TRAY includes an integrated EEPROM, which can be programmed via the USB using FTDI's utilities.
  • Flexible Signal Configuration: It offers a variety of configurable serial interface signals, including RxD, TxD, RTS, CTS, DTR, DSR, DCD, and RI, to cater to a wide range of application requirements.
  • FIFO Receive and Transmit Buffers: High data throughput is achieved with the 256 Byte receive buffer and 128 Byte transmit buffer.
  • Driver Support: FTDI provides royalty-free drivers for the most popular operating systems, including Windows, Mac OS, Linux, and Android, which simplifies the integration process.
  • Low Power Consumption: The FT232HPQ-TRAY is designed for low power operation, making it suitable for battery-powered and power-sensitive applications.

This device is perfect for bridging legacy serial equipment to modern USB ports, making it ideal for a range of uses including industrial control, healthcare, and consumer electronics. The tray packaging allows for ease of manufacturing and assembly processes, ensuring that the FT232HPQ-TRAY can be efficiently integrated into system designs.

With its robust feature set and reliable performance, the FT232HPQ-TRAY from FTDI is an excellent choice for developers and engineers seeking a high-quality, scalable solution for USB to serial conversion.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1107 $55.5535
11+ $9.1165 $100.2815
17+ $8.8316 $150.1372
24+ $8.5467 $205.1208
31+ $8.2618 $256.1158
41+ $7.4072 $303.6952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess