EN
  • EN
  • DE

VNC2-32Q1C-REEL

Part No VNC2-32Q1C-REEL
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB HOST/DEVICE CTRL 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features USB Controller USB 2.0 SPI, UART Interface 32-QFN (7x7)
Manufacturer FTDI, Future Technology Devices International Ltd
Series Vinculum-II
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VQFN Exposed Pad
Case / Package 32-QFN (7x7)
Family Name VNC2-32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number VNC2-32Q1C-REEL-ND, 768-1360-1, 768-1360-2, 768-1360-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902700-VNC2-32Q1C-REEL
Ultra Librarian 3D Model Ultra Librarian VNC2-32Q1C-REEL CAD Model

Description

FTDI VNC2-32Q1C-REEL: A Versatile USB Host Controller IC

The VNC2-32Q1C-REEL is a cutting-edge USB Host Controller integrated circuit (IC) from FTDI, Future Technology Devices International Ltd, renowned for their innovative and high-performance USB interface solutions. This product is part of the Vinculum-II (VNC2) family, which is specifically designed to enhance connectivity options by enabling USB host capability in a wide range of applications.

Manufactured with a 32-bit, 48MHz CPU core, the VNC2-32Q1C-REEL is equipped with 256KB of Flash and 16KB of RAM, ensuring ample memory for complex firmware and application development. The IC is highly suitable for bridging a multitude of serial communication protocols such as UART, SPI, and FIFO, to USB, providing a versatile solution for system integrators and product designers.

One of the standout features of the VNC2-32Q1C-REEL is its support for multiple USB classes out of the box. This includes mass storage, human interface devices (HID), and others, which can be leveraged to create multifunctional USB interfaces. The device comes in a compact, RoHS-compliant 48-pin LQFP package, making it ideal for space-constrained applications.

FTDI provides extensive support for the VNC2-32Q1C-REEL with their Vinculum-II tool suite, which includes a compiler, debugger, and a collection of example firmware projects to jumpstart development. The availability of these tools significantly reduces time-to-market for products requiring advanced USB connectivity features.

As a "REEL" package, the VNC2-32Q1C-REEL is typically supplied in tape and reel packaging, which is suitable for automated assembly processes, thus benefiting manufacturers with high-volume production requirements. This packaging ensures safe handling and delivery of the ICs, minimizing the risk of damage during transport and storage.

In summary, the VNC2-32Q1C-REEL from FTDI is a robust and flexible solution for adding USB host capabilities to your next project. With its advanced features, ample memory, and comprehensive development support, it stands as a superior choice for engineers and designers looking to integrate USB functionality into their designs.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1955 $50.9775
12+ $8.3656 $100.3872
19+ $8.1041 $153.9779
26+ $7.8427 $203.9102
33+ $7.5813 $250.1829
45+ $6.7970 $305.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess