EN
  • EN
  • DE

6MBI150VB-120-50

Part No 6MBI150VB-120-50
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1129626-6MBI150VB-120-50
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6MBI150VB-120-50 CAD Model

Description

The 6MBI150VB-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for high-power switching applications, typically used in inverters, motor drives, and power supplies. The module integrates multiple IGBTs in a single package, offering efficient and reliable performance for demanding industrial applications.

Applications:

  • Inverters (e.g., solar inverters, UPS)
  • AC and DC Motor Drives
  • Welding Machines
  • Induction Heating Systems
  • Power Supplies

Features:

  • High Current Capability: Handles substantial current loads.
  • High Voltage Rating: Withstands high voltage levels.
  • Low Saturation Voltage: Reduces power loss during switching.
  • Fast Switching Speed: Enables efficient power conversion.
  • Integrated Module: Simplifies assembly and reduces board space.

Benefits:

  • Improved Efficiency: Low saturation voltage and fast switching minimize power losses.
  • Enhanced Reliability: Robust design ensures long-term performance in harsh environments.
  • Simplified Design: Integrated module reduces component count and simplifies circuit layout.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Cost-Effective Solution: Provides a balance of performance and price.

Additional Details:

The 6MBI150VB-120-50 is a six-pack IGBT module with a voltage rating of 1200V and a current rating of 150A (these values are nominal and specific datasheet should be consulted). Key specifications include a low VCE(sat) (collector-emitter saturation voltage) and fast switching times. Consult the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application notes to ensure optimal performance and prevent damage to the module or surrounding circuitry.

Proper gate drive circuitry is essential for optimal performance and protection of the IGBT module. The gate drive circuit should provide sufficient voltage and current to turn the IGBTs on and off quickly and reliably. Additionally, it is important to implement overcurrent and short-circuit protection to prevent damage to the module in the event of a fault. Thermal management is also critical for reliable operation. The module should be mounted on a suitable heat sink with thermal grease to ensure efficient heat transfer. The datasheet will provide guidance on thermal resistance and maximum operating temperatures.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.5672 $111.5672
2+ $107.9682 $215.9364
3+ $104.3693 $313.1079
4+ $93.5723 $374.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess