EN
  • EN
  • DE

SC311-4-TE12RA

Part No SC311-4-TE12RA
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 315242-SC311-4-TE12RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC311-4-TE12RA CAD Model

Description

The Fuji Electric SC311-4-TE12RA is a magnetic contactor used for controlling electrical circuits and power loads in various industrial applications. As a critical component, it provides a reliable mechanism for switching electrical circuits, ensuring efficient and safe operation of machinery and equipment.

Applications:

  • Motor Starters: Used to start and stop electric motors, providing overload protection and ensuring smooth operation.
  • HVAC Systems: Controls compressors, fans, and pumps in heating, ventilation, and air conditioning systems, maintaining optimal environmental conditions.
  • Lighting Control: Switches large banks of lights in commercial and industrial settings, optimizing energy consumption.
  • Power Distribution: Controls the supply of electricity to various loads in power distribution panels, ensuring efficient power management.
  • Industrial Automation: Integrated into automated systems for controlling a variety of electrical devices and processes, enhancing productivity.

Features:

  • High Current Capacity: Handles substantial electrical currents, ensuring reliable performance under heavy loads.
  • Durable Construction: Built with robust materials to withstand harsh industrial environments.
  • Arc Suppression: Minimizes contact erosion and extends the lifespan of the contactor through arc suppression mechanisms.
  • Compact Design: Enables easy integration into control panels and equipment enclosures due to its compact footprint.
  • Easy Installation: Streamlines installation and wiring, reducing installation time and costs.

Benefits:

  • Reliable Switching: Ensures consistent and dependable switching of electrical circuits, minimizing downtime and maximizing productivity.
  • Long Service Life: Reduces the need for frequent replacements and lowers maintenance costs with its long lifespan.
  • Enhanced Safety: Provides a safe and reliable means of controlling electrical circuits, protecting personnel and equipment.
  • Efficient Performance: Optimizes the performance of electrical systems through efficient switching and control.
  • Cost Savings: Contributes to overall cost savings by reducing energy consumption and maintenance costs.

Additional Details:

Key technical specifications for the Fuji Electric SC311-4-TE12RA contactor usually include:

  • Rated Voltage: Specified operational voltage.
  • Rated Current: The maximum continuous current capacity.
  • Number of Poles: Number of independent circuits controlled.
  • Contact Configuration: Arrangement of normally open (NO) and normally closed (NC) contacts.
  • Coil Voltage: Voltage required to energize the contactor coil.

The rugged design and dependable performance of the Fuji Electric SC311-4-TE12RA make it a good choice for industrial and commercial applications that require precise and reliable control of electrical circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess