EN
  • EN
  • DE

ADXL346ACCZ

Part No ADXL346ACCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 256 (±2g) to 32 (±16g)
Bandwidth 0.05Hz to 1.6kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.7 V to 2.75 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 090319-ADXL346ACCZ
Family Name ADXL346
Introduction Date February 23, 2009
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADXL346ACCZ CAD Model

Description

ADXL346ACCZ - High Precision Accelerometer by Analog Devices Inc.

The ADXL346ACCZ is a cutting-edge, high-precision accelerometer designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact sensor offers exceptional performance in measuring acceleration in three axes, making it an ideal choice for a wide range of applications, from mobile devices to industrial instrumentation.

Key Features:

  • Tri-Axis Sensing: Capable of detecting acceleration in the X, Y, and Z planes, providing comprehensive motion analysis.
  • High Resolution: Offers high-resolution output with minimal noise, ensuring accurate and reliable data for critical applications.
  • Adjustable Range: Features selectable measurement ranges (±2g, ±4g, ±8g, ±16g), allowing customization for various sensitivity requirements.
  • Low Power Consumption: Engineered for efficiency, the ADXL346ACCZ operates at low power, making it suitable for battery-powered devices.
  • Digital Output: Data is outputted via a digital interface, which includes both SPI (3- and 4-wire) and I2C options for flexible connectivity.
  • Activity/Inactivity Detection: Built-in functions to detect motion or lack thereof, enabling smart power-saving features in portable devices.
  • Free-Fall Detection: Includes the ability to detect free-fall conditions, providing an essential feature for data protection in consumer electronics.

Applications:

The versatility of the ADXL346ACCZ makes it suitable for a myriad of applications. It is commonly used in:

  • Smartphones and Tablets
  • Gaming and Pointing Devices
  • Sports and Health Devices
  • Industrial Monitoring Systems
  • Robotics and Drones

Technical Specifications:

With a temperature range of -40°C to +85°C and a compact LFCSP (Lead Frame Chip Scale Package) footprint, the ADXL346ACCZ is designed to perform reliably in a variety of environments. The device also features a built-in FIFO (First In, First Out) buffer that helps manage data and reduce the load on the host processor.

Whether you're developing the next generation of wearable technology or enhancing the capabilities of industrial machinery, the ADXL346ACCZ from Analog Devices Inc. offers the precision, durability, and flexibility needed to create innovative solutions.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0928 $50.9280
21+ $4.7643 $100.0503
33+ $4.6000 $151.8000
47+ $4.2714 $200.7558
61+ $4.1071 $250.5331
77+ $3.9429 $303.6033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,970 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess