EN
  • EN
  • DE

YG802C06R-S25PP-P

Part No YG802C06R-S25PP-P
Manufacturer Fuji Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151434-YG802C06R-S25PP-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG802C06R-S25PP-P CAD Model

Description

The YG802C06R-S25PP-P is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This power semiconductor device is designed for high-efficiency switching applications, offering fast switching speeds and low on-state voltage drop.

Applications:

  • Inverter Drives: Variable frequency drives (VFDs) for motor control in industrial applications.
  • Power Supplies: Uninterruptible power supplies (UPS) and switched-mode power supplies (SMPS) for efficient power conversion.
  • Welding Machines: Power switching for arc welding and other welding processes.
  • Renewable Energy Systems: Solar inverters and wind turbine converters for grid connection.
  • Electric Vehicles: Traction inverters for electric and hybrid electric vehicles.

Features:

  • High Voltage Capability: Designed to handle high voltage levels, ensuring reliable operation in demanding applications.
  • High Current Capability: Capable of conducting high currents with minimal power loss.
  • Fast Switching Speed: Enables efficient switching operation, reducing switching losses and improving overall system efficiency.
  • Low On-State Voltage Drop: Minimizes conduction losses, resulting in higher efficiency and reduced heat dissipation.
  • Robust Design: Rugged construction ensures long-term reliability in harsh environments.

Benefits:

  • Increased Efficiency: Fast switching speed and low on-state voltage drop contribute to higher system efficiency.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management.
  • Improved System Performance: Reliable switching performance ensures stable and efficient operation of power electronic systems.
  • Long-Term Reliability: Robust design and high-quality components ensure long-term reliability and minimal downtime.
  • Compact Size: Module packaging allows for compact system design.

The YG802C06R-S25PP-P IGBT module incorporates advanced chip technology and optimized packaging to achieve high performance and reliability. It is designed for applications requiring high power density and efficient switching operation. The module features integrated protection circuits for overcurrent and short-circuit protection, enhancing system safety and reliability.

Note: Refer to the official Fuji Electric datasheet for detailed technical specifications, including voltage and current ratings, switching characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Microchip Technology
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess