EN
  • EN
  • DE

YG804S06R

Part No YG804S06R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106058-YG804S06R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG804S06R CAD Model

Description

The YG804S06R is a power semiconductor module from Fuji Electric, highly probable as being an IGBT (Insulated Gate Bipolar Transistor) or MOSFET module tailored for high-power switching demands. The "YG" prefix indicates it's part of Fuji Electric's power semiconductor line. Given the naming convention, it's designed for handling substantial voltages and currents efficiently.

Applications

  • AC Motor Drives: Applied within variable frequency drives (VFDs), controlling AC motor speed in manufacturing.
  • Uninterruptible Power Supplies (UPS): Central to uninterruptible power systems ensuring reliable supply during outages.
  • Welding Equipment: Allows for welding precision using precise current control.
  • Induction Heating: High-power use in industrial heat treating systems.
  • Renewable Energy Systems: Integral to solar and wind power inverters, modifying power for grid transmission.

Features

  • High Voltage Operation: Built to withstand high voltages, often in hundreds or thousands of volt range.
  • High Current Capacity: Built to manage very strong electrical flow, managing currents often topping hundreds of amperes.
  • Fast Switching Speed: Provides for fast electrical switches, key to efficient control of circuits.
  • Low On-State Resistance: Reduces power dissipation and amps up efficiency.
  • Robust Package: Intended to persist in harsh industrial contexts.

Benefits

  • Improved Efficiency: Low resistance minimizes energy wasted.
  • Precise Control: Fast switching allows for advanced control of circuit pathways.
  • Increased Reliability: Durable construction guarantees dependability.
  • Simplified System Design: Easier integration into power structures.
  • Enhanced Performance: Delivers elevated performance in demanding conditions.

Additional Details

The YG804S06R should have advanced gate operations to optimize switching capacity. It also provides terminal screws for circuits to connect properly. A heat sink reduces excess heat for operation. Check its official Fuji Electric datasheet for exact ratings and needs for operation. The operating heat should be between -40°C to +150°C. Semiconductors should have silicon, conductive terminals made of copper, enclosed with resistant enclosures, most likely ceramic. Accurate integration with correct cooling enhances operation. For correct specs, consult the official datasheet.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess