EN
  • EN
  • DE

YG869C04R

Part No YG869C04R
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106065-YG869C04R
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG869C04R CAD Model

Description

The YG869C04R is a diode manufactured by Fuji Electric. It is designed for use in various power electronics applications requiring efficient rectification and reliable performance. Its key features include low forward voltage drop and fast switching speed.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for efficient rectification.
  • Inverters: Employed in inverter circuits for converting DC to AC power.
  • Motor Control: Integrated into motor control circuits for providing controlled power to motors.
  • Lighting Systems: Utilized in LED lighting systems for efficient power conversion.
  • Battery Chargers: Serves as a rectifier in battery charging circuits.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables efficient switching and reduces switching losses.
  • High Surge Current Capability: Designed to withstand high surge currents.
  • High Reliability: Constructed with high-quality materials for long-term reliability.
  • Compact Package: Allows for easy integration into various circuit designs.

Benefits:

  • Improved Efficiency: The low forward voltage drop and fast recovery time contribute to higher overall efficiency.
  • Enhanced Reliability: The high surge current capability and robust design ensure reliable operation.
  • Reduced Power Loss: Minimizes power dissipation, leading to cooler operation.
  • Simplified Design: The compact package facilitates easy integration.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The YG869C04R diode is housed in a standard package. Specific electrical characteristics, such as maximum forward current, reverse voltage, and operating temperature range, should be verified from the manufacturer's datasheet. It's suitable for applications requiring robust performance in power rectification and conversion.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess