EN
  • EN
  • DE

FUJITSU DX100S3-DE-SFF - Eternus DX100 S3 Drive Enclosure 2.5in

Part No FUJITSU DX100S3-DE-SFF - Eternus DX100 S3 Drive Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX100 S3 Drive Enclosure 2.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404560-FUJITSU DX100S3-DE-SFF - Eternus DX100 S3 Drive Enclosure 2.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX100S3-DE-SFF - Eternus DX100 S3 Drive Enclosure 2.5in CAD Model

Description

The FUJITSU DX100S3-DE-SFF Eternus DX100 S3 Drive Enclosure is a compact and efficient storage solution designed for businesses requiring a high-performance and scalable storage system. This 2.5-inch drive enclosure is engineered to provide exceptional speed and reliability, making it a perfect choice for businesses with demanding data needs. It is part of the esteemed FUJITSU ETERNUS DX series, which offers outstanding flexibility, allowing for seamless integration into various IT environments. The DX100 S3 Drive Enclosure supports multiple RAID configurations, ensuring optimal data protection and system performance. Its modular design facilitates easy expansion, enabling businesses to adapt their storage capacity as their data requirements grow. Additionally, the enclosure's energy-efficient operation reduces power consumption, thereby lowering the total cost of ownership. With its advanced management features, the FUJITSU DX100S3-DE-SFF Eternus DX100 S3 Drive Enclosure simplifies storage administration, making it an ideal solution for dynamic business environments.

You May Also Be Interested in

Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Compellent SCV2020 24x2.5 2x12GB SAS Controller 2xPSU
Need more? Email Us
Dell
PowerVault ME424 24x2.5 2xController 2xPSU
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS5500E CTO
Need more? Email Us
Dell
EqualLogic M4110 chasis 14x2.5
Need more? Email Us
Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess