EN
  • EN
  • DE

FUJITSU DX100S5 - Eternus DX100 S5 Base 3.5

Part No FUJITSU DX100S5 - Eternus DX100 S5 Base 3.5
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX100 S5 Base 3.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404553-FUJITSU DX100S5 - Eternus DX100 S5 Base 3.5
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX100S5 - Eternus DX100 S5 Base 3.5 CAD Model

Description

The FUJITSU DX100S5 - Eternus DX100 S5 Base represents a state-of-the-art storage solution, engineered to accommodate 3.5-inch drives and tailored for small to medium-sized enterprises (SMEs) seeking scalable and reliable storage. This base enclosure highlights Fujitsu's commitment to innovation in the storage domain, merging high capacity with remarkable performance features to support a wide array of storage demands. Designed to facilitate easy integration and expansion, the DX100 S5 series supports a comprehensive range of storage configurations, from simple file storage setups to complex, multi-tiered storage environments. It embodies a future-proof infrastructure component, offering businesses the flexibility to adapt to changing storage needs while ensuring data remains secure and accessible. The emphasis on reliability and scalability makes it an ideal investment for organizations looking to optimize their data management strategies without compromising on performance or capacity.

You May Also Be Interested in

Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x8GB FC Controller 2xPSU
Need more? Email Us
Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
PowerEdge FD332 16x2.5 Dual Controller
Need more? Email Us
Dell
PowerVault MD3600i 12x3.5 CTO
Need more? Email Us
Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
Equallogic PS6000 16x3.5 CTO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess