EN
  • EN
  • DE

MB84081BM-G

Part No MB84081BM-G
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018967-MB84081BM-G
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB84081BM-G CAD Model

Description

The MB84081BM-G is a static random-access memory (SRAM) device manufactured by Fujitsu. It features a capacity of 64K bits, organized as 8K words by 8 bits. This SRAM is designed for applications requiring high-speed data access and low power consumption.

Applications

  • Cache memory in microprocessors
  • Buffer memory in data acquisition systems
  • Work memory in embedded systems
  • Data storage in telecommunications equipment
  • Industrial control systems

Features

  • 64K-bit capacity (8K x 8 organization)
  • Fast access time (typically 20 ns)
  • Low power consumption (typically 50 mA active, 10 μA standby)
  • Single 5V power supply
  • TTL-compatible inputs and outputs
  • Three-state outputs for easy memory expansion

Benefits

  • High-speed data access for improved system performance
  • Low power consumption for battery-powered applications
  • Easy integration with microprocessors and other digital systems
  • Reliable data storage
  • Cost-effective memory solution

The MB84081BM-G is designed with advanced CMOS technology, which provides high performance and low power consumption. It supports asynchronous read and write operations, allowing for flexible memory access. The device's fast access time makes it suitable for applications where speed is critical.

The SRAM's three-state outputs enable easy memory expansion by allowing multiple memory devices to share a common data bus. The device also features a chip enable (CE) input, which allows for selective activation of the memory device.

The MB84081BM-G is typically available in a 28-pin DIP (Dual In-line Package) or a 28-pin SOIC (Small Outline Integrated Circuit) package. It is designed to operate over a wide temperature range, typically -40°C to 85°C.

This SRAM is suitable for a wide range of applications requiring fast, reliable, and low-power memory storage. Its TTL compatibility and easy integration make it a popular choice for embedded systems, data acquisition systems, and other digital applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess