EN
  • EN
  • DE

MB90F546GPF-GE1

Part No MB90F546GPF-GE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830201-MB90F546GPF-GE1
Ultra Librarian 3D Model Ultra Librarian MB90F546GPF-GE1 CAD Model

Description

The MB90F546GPF-GE1 is a 16-bit microcontroller from Fujitsu's F²MC-16LX family. This microcontroller is designed for embedded control systems requiring high performance and a rich set of peripherals. It is often used in automotive and industrial applications where reliability and precise control are essential.

Applications

  • Automotive: Engine control, transmission control, anti-lock braking systems (ABS), electronic power steering (EPS), body control modules.
  • Industrial: Motor control, programmable logic controllers (PLCs), industrial automation equipment, robotics.
  • Consumer Electronics: White goods (e.g., washing machines, refrigerators), power tools, home appliances.

Features

  • CPU Core: 16-bit F²MC-16LX CPU core.
  • Operating Frequency: Up to 32 MHz.
  • Memory: Internal Flash memory for program storage and RAM for data storage.
  • I/O Ports: Multiple general-purpose I/O ports with interrupt capabilities.
  • Timers: Several 16-bit timers/counters with various modes, including PWM, input capture, and output compare.
  • Communication Interfaces: UART, CSI, I²C, and CAN (Controller Area Network) interface.
  • A/D Converter: High-resolution analog-to-digital converter for analog signal processing.
  • D/A Converter: Digital-to-analog converter for generating analog output signals.
  • Interrupt Controller: Vectored interrupt controller with multiple interrupt sources.
  • Power Management: Low-power modes for efficient power consumption.

Benefits

  • High Performance: The 16-bit CPU core provides sufficient processing power for real-time control tasks.
  • Comprehensive Peripheral Set: The integrated peripherals reduce the need for external components, simplifying system design and lowering costs.
  • CAN Interface: The CAN interface facilitates communication in automotive and industrial networks.
  • Low Power Consumption: The low-power modes enable energy-efficient operation in battery-powered or energy-sensitive applications.
  • Robust Design: Designed for reliable operation in harsh industrial and automotive environments.

Additional Details

The MB90F546GPF-GE1 is typically packaged in a QFP (Quad Flat Package). Detailed information about its electrical characteristics, pinout, and memory sizes can be found in the official Fujitsu datasheet. The 'GE1' suffix might indicate a specific production lot or minor modification. Refer to the datasheet for specifics.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess