EN
  • EN
  • DE

GS1011A1

Part No GS1011A1
Manufacturer GainSpan Corporation
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125719-GS1011A1
Categories Custom Parts
Manufacturer GainSpan Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GS1011A1 CAD Model

Description

The GainSpan GS1011A1 is a low-power, single-chip IEEE 802.11 b/g/n Wi-Fi and microcontroller system-on-chip (SoC). It's designed for embedded applications that require wireless connectivity with minimal power consumption.

Applications:

  • Internet of Things (IoT) devices: Smart home appliances, wearables, and industrial sensors.
  • Smart Energy: Smart meters, energy monitoring systems, and grid infrastructure.
  • Healthcare: Remote patient monitoring, medical devices, and telehealth applications.
  • Industrial Automation: Wireless sensor networks, machine-to-machine (M2M) communication, and asset tracking.
  • Building Automation: HVAC control, lighting systems, and security systems.

Features:

  • IEEE 802.11 b/g/n Wi-Fi Connectivity: Supports standard Wi-Fi protocols for seamless integration into existing networks.
  • Low Power Consumption: Optimized for battery-powered devices and energy-efficient applications.
  • Integrated Microcontroller: Includes an ARM Cortex-M3 processor for application processing and control.
  • Serial Interfaces: UART, SPI, and I2C interfaces for connecting to various peripherals and sensors.
  • Security Features: WEP, WPA/WPA2, and TLS/SSL security protocols for secure communication.
  • Over-the-Air (OTA) Firmware Updates: Enables remote firmware updates for easy maintenance and feature enhancements.
  • Compact Size: Designed for space-constrained applications.

Benefits:

  • Simplified Integration: Reduces development time and effort by providing a complete Wi-Fi and microcontroller solution.
  • Extended Battery Life: Minimizes power consumption, allowing for longer operation of battery-powered devices.
  • Enhanced Security: Protects sensitive data with robust security protocols.
  • Improved Connectivity: Provides reliable and stable Wi-Fi connectivity in various environments.
  • Reduced Cost: Integrated solution lowers the overall system cost.
  • Flexible Design: Allows for customization and integration with various sensors and peripherals.

Additional Details:

The GS1011A1 operates on a 2.4 GHz frequency band. It supports data rates up to 72.2 Mbps. The module requires a 3.3V power supply and operates over a temperature range of -40°C to +85°C. The device includes support for various networking protocols such as TCP/IP, UDP, HTTP, and DHCP. It is typically provided in a small surface-mount package.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Fuji Electric
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9533 $71.8132
8+ $14.7309 $117.8472
13+ $14.2712 $185.5256
17+ $13.8103 $234.7751
22+ $13.3495 $293.6890
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,852 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess