EN
  • EN
  • DE

BZY97C180

Part No BZY97C180
Manufacturer Galaxy Semi-Conductor Holdings Limited
Catalog END - OF - LIFE
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1158266-BZY97C180
Manufacturer Homepage www.galaxycn.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZY97C180 CAD Model

Description

The BZY97C180 is a Zener diode manufactured by Galaxy Semi-Conductor Holdings Limited. It is designed to provide a stable reference voltage of 180V, making it suitable for voltage regulation, overvoltage protection, and voltage clipping applications.

Applications:

  • Voltage Regulation: Maintains a constant output voltage in power supplies and other electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Voltage Clipping: Limits the voltage to a specific level to prevent damage to connected circuits.
  • Reference Voltage Source: Provides a stable voltage reference for measurement and control circuits.
  • Transient Voltage Suppression: Absorbs energy from transient voltage events to protect downstream components.

Features:

  • Precise Zener Voltage: Provides a stable and accurate 180V reference voltage.
  • Low Dynamic Impedance: Ensures stable voltage regulation with minimal voltage change over varying current.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Glass Passivated Junction: Offers high reliability and stability.
  • Axial Lead Package: Facilitates easy mounting and soldering.

Benefits:

  • Stable Voltage Reference: Ensures accurate and reliable voltage regulation in electronic circuits.
  • Enhanced Protection: Provides robust overvoltage protection, safeguarding sensitive components.
  • Improved Reliability: Glass passivated junction enhances long-term stability and performance.
  • Simple Integration: Axial lead package allows for easy installation and connection in various circuit designs.

Additional Details:

The BZY97C180 typically comes in an axial lead package. Key specifications include a Zener voltage of 180V, a power dissipation of typically 1.5W, and a surge current capability to handle transient voltage spikes. It is commonly used in power supplies, telecommunications equipment, and industrial control systems where a stable and reliable voltage reference is required.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess