EN
  • EN
  • DE

MBRF1635

Part No MBRF1635
Manufacturer General Semiconductor
Description SCHOTTKY ISOLATED PLASTIC RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Semiconductor
Win Source Part Number 1216388-MBRF1635
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRF1635 CAD Model

Description

The MBRF1635 is a Schottky Barrier Rectifier manufactured by General Semiconductor (now part of Vishay). It is designed for high-efficiency rectification in applications such as switching power supplies, DC-DC converters, and freewheeling diode circuits. Its low forward voltage drop and fast switching speed contribute to improved system efficiency and reduced power dissipation.

Applications:

  • Switching Power Supplies: Used as a rectifier in the output stage of switching mode power supplies to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Employed in various DC-DC converter topologies to step-up or step-down voltage levels.
  • Freewheeling Diodes: Provides a path for current when an inductive load is switched off, protecting the switching transistor or other components.
  • Polarity Protection: Protects sensitive electronic circuits from damage due to reverse polarity connections.
  • Solar Power Systems: Used in solar inverters and charge controllers to efficiently convert solar energy into usable power.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Fast Switching Speed: Reduces switching losses and allows for higher frequency operation.
  • High Junction Temperature Capability: Operates reliably at high junction temperatures.
  • Low Reverse Leakage Current: Minimizes power loss due to reverse current flow.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Increased Efficiency: The low forward voltage drop minimizes power loss, leading to higher system efficiency.
  • Improved Reliability: The robust design and construction ensure reliable operation in demanding environments.
  • Reduced Heat Dissipation: Lower power dissipation results in lower operating temperatures and longer component life.
  • Simplified Circuit Design: The fast switching speed and low leakage current simplify the design of high-frequency circuits.
  • Environmentally Friendly: RoHS compliance ensures that the device is environmentally responsible.

Additional Details:

The MBRF1635 is typically packaged in a TO-220AC package. Key specifications include a peak repetitive reverse voltage of 35V, an average forward current of 16A, and a forward voltage drop of typically 0.55V at 8A. The operating temperature range is typically -65°C to +150°C. Refer to the manufacturer's datasheet for detailed specifications, application notes, and derating curves.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7964 $59.7300
180+ $0.6535 $117.6300
275+ $0.6331 $174.1025
380+ $0.6126 $232.7880
490+ $0.5923 $290.2270
655+ $0.5310 $347.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess