EN
  • EN
  • DE

GD25LE64ENIGR

Part No GD25LE64ENIGR
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description NOR Flash 128Mbit 1.8V SOP8 208mil Industrial(-40 to +85 )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969898-GD25LE64ENIGR
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD25LE64ENIGR CAD Model

Description

The GD25LE64ENIGR is a 64M-bit (8M-byte) Serial Flash memory, offering high-speed Quad SPI performance. Manufactured by GigaDevice Semiconductor, this device is designed for a wide range of applications requiring non-volatile storage.

Applications:

  • Embedded Systems: Used as boot memory or data storage in microcontrollers and microprocessors.
  • Networking Devices: Storing firmware and configuration data in routers, switches, and other networking equipment.
  • Consumer Electronics: Employed in set-top boxes, digital TVs, and gaming consoles for storing system code and user data.
  • IoT Devices: Used in various IoT applications for storing sensor data, firmware, and configuration settings.
  • Industrial Control Systems: Storing program code and configuration data in industrial control equipment.

Features:

  • 64M-bit (8M-byte) Capacity: Provides ample storage for firmware, data, and code.
  • Quad SPI Interface: Offers high-speed data transfer rates compared to traditional SPI.
  • Wide Voltage Range: Operates over a broad voltage range, typically from 2.7V to 3.6V.
  • Serial Interface: Utilizes a serial interface, reducing the number of pins required.
  • Page Program: Supports page program operations for efficient writing.
  • Sector Erase: Allows for sector-level erase operations for flexible memory management.
  • Block Erase: Enables block-level erase operations for large-scale memory clearing.

Benefits:

  • High Performance: Quad SPI interface ensures fast data access and transfer.
  • Space Efficiency: Serial interface reduces pin count, enabling compact designs.
  • Flexibility: Sector and block erase options provide flexible memory management.
  • Reliability: Designed for high endurance and data retention.
  • Low Power Consumption: Optimized for low power operation, suitable for battery-powered devices.

Additional Details:

The GD25LE64ENIGR supports various operating modes, including standard SPI, Dual SPI, and Quad SPI. It features a small sector erase capability, allowing for finer granularity in memory management. The device also includes protection features such as write protection and power-down mode to prevent data corruption and minimize power consumption. The typical operating temperature range is -40°C to +85°C. It is commonly available in packages such as SOIC, WSON, and DIP.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7638 $61.7330
80+ $1.4474 $115.7920
125+ $1.4021 $175.2625
175+ $1.3568 $237.4400
225+ $1.3116 $295.1100
295+ $1.1759 $346.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess