EN
  • EN
  • DE

447AS310MS2212-20

Part No 447AS310MS2212-20
Manufacturer Glenair, Inc.
Catalog OEM Parts (0 - 9)
Description Circular MIL Spec Backshells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Military Standard MIL-DTL-5015
RoHS Non-Compliant
Win Source Part Number 1080324-447AS310MS2212-20
Categories OEM Parts(0-9)
Manufacturer Glenair, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 447AS310MS2212-20 CAD Model

Description

The 447AS310MS2212-20 is a connector manufactured by Glenair, Inc. Glenair is known for producing high-reliability interconnect solutions, and this connector likely serves a specific purpose within aerospace, military, or industrial applications where dependable connections are critical. Given the part number's structure, it's probable that this connector features a threaded coupling and is designed to meet stringent environmental requirements.

Applications

  • Aerospace Systems: Used in aircraft and spacecraft for reliable data and power connections.
  • Military Equipment: Employed in military vehicles, communication devices, and weaponry systems.
  • Industrial Machinery: Suitable for use in industrial equipment requiring robust and secure connections.
  • Avionics: Part of avionics systems, ensuring signal integrity in critical flight control systems.
  • Defense Systems: Incorporated into defense systems where failure-free operation is paramount.

Features

  • Threaded Coupling: Provides secure and vibration-resistant connections.
  • Environmental Sealing: Protects against moisture, dust, and other environmental factors.
  • High-Density Contacts: Allows for multiple connections within a compact space.
  • EMI/RFI Shielding: Reduces electromagnetic and radio-frequency interference.
  • Durable Construction: Built to withstand harsh conditions and extreme temperatures.

Benefits

  • Reliable Connections: Ensures consistent signal and power transmission.
  • Protection from the Environment: Prevents corrosion and degradation due to environmental factors.
  • Compact Design: Saves space in densely packed electronic systems.
  • Reduced Interference: Minimizes signal noise and ensures data integrity.
  • Long Service Life: Provides extended performance in demanding applications.

Additional Details

Given Glenair's reputation, this connector likely meets or exceeds military specifications (MIL-SPEC). The "MS2212" portion of the part number suggests it conforms to a military standard for connectors. The connector's body is likely made of a high-strength material such as aluminum alloy with a corrosion-resistant finish. It probably includes features like interfacial seals and grommets to prevent the ingress of fluids and contaminants. Pin assignments and electrical characteristics would be specific to the application, with a focus on maintaining signal integrity and minimizing insertion loss. Further research using specific Glenair datasheets would be needed to confirm the exact specifications.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess