EN
  • EN
  • DE
  • IT

UGSP08J

Part No UGSP08J
Manufacturer Gulf Semiconductor
Catalog Electronic Wholesale
Description Ultra fast Plastic Power Rectifiers VOLTAGE: 600V CURRENT:8.0A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gulf Semiconductor
Win Source Part Number 1277039-UGSP08J
Manufacturer Homepage www.gulfsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UGSP08J CAD Model

Description

The UGSP08J is a transient voltage suppressor (TVS) diode manufactured by Gulf Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. This TVS diode offers a fast response time and low clamping voltage, making it suitable for a wide range of applications.

Applications

  • Data lines: Protection for I/O interfaces like USB, HDMI, and Ethernet.
  • Power lines: Surge protection for DC power supplies.
  • Consumer electronics: Protection for smartphones, tablets, and laptops.
  • Industrial equipment: Surge protection for control systems and sensors.
  • Automotive electronics: Protection for electronic control units (ECUs).

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • Fast response time: Reacts quickly to transient events, ensuring effective protection.
  • Low capacitance: Reduces signal distortion in high-speed data lines.
  • Small package size: Enables compact designs.
  • High surge capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced downtime: Minimizes equipment failures due to surge events.
  • Improved product lifespan: Extends the operational life of electronic devices.
  • Compliance with industry standards: Meets regulatory requirements for surge protection.
  • Cost-effective solution: Provides reliable surge protection at a reasonable price.

Additional Details

The UGSP08J is typically available in small surface-mount packages, such as SOD-323 or SOD-523. Key specifications include the reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. Designers should carefully consider these parameters when selecting a TVS diode for a specific application. This diode is also RoHS compliant, ensuring it meets environmental standards for hazardous substance restrictions.

You May Also Be Interested in

Rohm Semiconductor
evaluation of the features of the TAS5548 PWM digital audio processor. | LED GREEN CLEAR 1006 SMD
Lowest to $0.0818
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Renesas Electronics America
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1686
KOA Speer
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.1021
KOA Speer
Need more? Email Us
KOA Speer
RESISTOR
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess