EN
  • EN
  • DE
Part No 101R
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 50CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 50CT
DC Resistance (DCR) - Primary 44Ohm
DC Resistance (DCR) - Secondary 4.7Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz ~ 100kHz
Frequency Response ±0.5dB
Power Level 100mW
Mounting Type Through Hole
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height - Seated (Max) 0.480" (12.19mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510545-101R
Ultra Librarian 3D Model Ultra Librarian 101R CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
TRANSF 600 CT OHM 0MA DC TEL / 600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $0.9605
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 6.5k Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 20Hz ~ 20kHz Chassis Mount
Need more? Email Us
Pulse
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Hammond Manufacturing
TRANSF TUBE GUITAR AMP POWER / Impedance Primary Ohms Impedance Secondary Ohms Audio Transformer Chassis Mount
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 5K/20K 150/600 IMP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess