EN
  • EN
  • DE
Part No 107D
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 150CT / 150CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Turns Ratio - Primary 1:1
Impedance - Primary (Ohms) 150CT
Impedance - Secondary (Ohms) 150CT
DC Resistance (DCR) - Primary 22Ohm
DC Resistance (DCR) - Secondary 27Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 300Hz ~ 50kHz
Frequency Response ±1.5dB
Voltage - Isolation 100VRMS
Power Level 150mW
Mounting Type Through Hole
Size / Dimension 0.630" L x 0.586" W (16.00mm x 14.88mm)
Height - Seated (Max) 0.630" (16.00mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510554-107D
Ultra Librarian 3D Model Ultra Librarian 107D CAD Model

Description

N

You May Also Be Interested in

Tamura
TRANSFORMER MODEM 600:600OHM SMD
Need more? Email Us
Halo Electronics Inc
Audio Transformers / Signal Transformers GIGABIT ISO MOD
Need more? Email Us
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
Allied Components International
1.6mH 6-pin SMD Hrzl Mnt Trans.
Lowest to $0.6255
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
Tamura
TRANSFORMER TELECOMM 600:470 OHM / 600 Impedance Primary Ohms 470 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
Pulse
Need more? Email Us
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Lowest to $4.8230
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess